Comchip Technology Corporation Single Diodes CDBURT0230LL-HF

Description
Diode Schottky 20V 200mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 20V 200mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1668-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1668-2-ND
Single Diodes 641-1668-2-ND
Diode Schottky 20V 200mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 200mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBURT0230LL-HF - 1028676-CDBURT0230LL-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBURT0230LL-HF
1028676-CDBURT0230LL-HF
Diodes, Rectifiers - Single - CDBURT0230LL-HF 1028676-CDBURT0230LL-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028676-CDBURT0230LL -HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 30pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603/SOD-523F Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028676-CDBURT0230LL-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 30pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Schottky 20V 200MA Diode and Rectifier - 280-CDBURT0230LL-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 200MA Diode and Rectifier
280-CDBURT0230LL-HF
Schottky 20V 200MA Diode and Rectifier 280-CDBURT0230LL-HF
DIODE SCHOTTKY 20V 200MA 0603 Product overview: CDBURT0230LL-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBURT0230LL-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 200MA 0603 Product overview: CDBURT0230LL-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBURT0230LL-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CDBURT0230LL-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBURT0230LL-HF
Single Diodes CDBURT0230LL-HF
DIODE SCHOTTKY 20V 200MA 0603

DIODE SCHOTTKY 20V 200MA 0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBURT0230LL-HF
Schottky Diodes & Rectifiers CDBURT0230LL-HF
Schottky Diodes & Rectifiers Schottky 200mA 30V Low Vf

Schottky Diodes & Rectifiers Schottky 200mA 30V Low Vf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1668-2-ND 1028676-CDBURT0230LL-HF 280-CDBURT0230LL-HF CDBURT0230LL-HF CDBURT0230LL-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBURT0230LL-HF Schottky 20V 200MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data