Comchip Technology Corporation Single Diodes CDBUR54

Description
Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBUR54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBUR54-ND
Single Diodes CDBUR54-ND
Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F

Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBUR54 - 050195-CDBUR54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBUR54
050195-CDBUR54
Diodes, Rectifiers - Single - CDBUR54 050195-CDBUR54
Manufacturer: Comchip Technology Win Source Part Number: 050195-CDBUR54 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603/SOD-523F Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 050195-CDBUR54
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBUR54
Schottky Diodes & Rectifiers CDBUR54
Schottky Diodes & Rectifiers 200mA 30V DFN Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 200mA 30V DFN Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBUR54-ND 050195-CDBUR54 CDBUR54
Product Name Single Diodes Diodes, Rectifiers - Single - CDBUR54 Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data