Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F
Schottky Diodes & Rectifiers 200mA 40V DFN Sm. Sgnl. Schottky
DIODE SCHOTTKY 40V 200MA 0603
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | CDBUR0240-ND | CDBUR0240 | 186-CDBUR0240 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 200MA 0603 |
| Tj | 125 C (257 F) | ||
| Package | 0603 | 2-SMD, No Lead | |
| Life Cycle Stage | Active |