Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F
Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F
Diode Schottky 30V 200mA Surface Mount 0603/SOD-523F
Schottky Diodes & Rectifiers 200mA 30V Low Leak Sm. Sgnl. Schottky
DIODE SCHOTTKY 30V 200MA 0603
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1140-1-ND | CDBUR0230R | 186-CDBUR0230R |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 30V 200MA 0603 |
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | 0603 | 2-SMD, No Lead | |
| Life Cycle Stage | Active | ||
| RoHS Compliant | RoHS |