Diode Schottky 40V 100mA Surface Mount 0603/SOD-523F
Diode Schottky 40V 100mA Surface Mount 0603/SOD-523F
Diode Schottky 40V 100mA Surface Mount 0603/SOD-523F
DIODE SCHOTTKY 40V 100MA 0603 Product overview: CDBUR0140L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0140L can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1028675-CDBUR0140L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Schottky Diodes & Rectifiers 100mA 40V Low Vf Sm. Sgnl. Schottky
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1137-1-ND | 280-CDBUR0140L | 1028675-CDBUR0140L | CDBUR0140L |
| Product Name | Single Diodes | Schottky 40V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBUR0140L | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |