Comchip Technology Corporation Schottky 45V 100MA Diode and Rectifier CDBUR0140L-HF

Description
DIODE SCHOTTKY 45V 100MA 0603 SO Product overview: CDBUR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0140L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 100MA 0603 SO Product overview: CDBUR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0140L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 100MA Diode and Rectifier - 280-CDBUR0140L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 100MA Diode and Rectifier
280-CDBUR0140L-HF
Schottky 45V 100MA Diode and Rectifier 280-CDBUR0140L-HF
DIODE SCHOTTKY 45V 100MA 0603 SO Product overview: CDBUR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0140L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 100MA 0603 SO Product overview: CDBUR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0140L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-CDBUR0140L-HFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 100MA 0603

DIODE SCHOTTKY 40V 100MA 0603

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367105-CDBUR0140L-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367105-CDBUR0140L-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367105-CDBUR0140L-HF
Win Source Part Number: 1367105-CDBUR0140L-H F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Base Product Number: CDBUR0140 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 30 µA @ 10 V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C

Win Source Part Number: 1367105-CDBUR0140L-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Base Product Number: CDBUR0140
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBUR0140L-HF
Schottky Diodes & Rectifiers CDBUR0140L-HF
Schottky Diodes & Rectifiers VR:40V,IO:100mA

Schottky Diodes & Rectifiers VR:40V,IO:100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBUR0140L-HF 641-CDBUR0140L-HFTR-ND 1367105-CDBUR0140L-HF CDBUR0140L-HF
Product Name Schottky 45V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 2-SMD, No Lead
Unlock Full Specs
to access all available technical data