DIODE SCHOTTKY 35V 100MA 0603
Schottky Diodes & Rectifiers VR:30V,IO:100mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 641-CDBUR0130L-HFTR-ND | CDBUR0130L-HF |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |