Manufacturer: Comchip Technology
Win Source Part Number: 1028674-CDBU40
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE SCHOTTKY 40V 200MA 0603 Product overview: CDBU40 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU40 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F
Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F
Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F
Schottky Diodes & Rectifiers VR=40V, IO=200mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1028674-CDBU40 | 280-CDBU40 | 641-2093-2-ND | CDBU40 |
| Product Name | Diodes, Rectifiers - Single - CDBU40 | Schottky 40V 200MA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| Package | SOD-523; 0603/SOD-523F | Tape & Reel (TR) | 0603 | |
| VF | 1 volts |