Comchip Technology Corporation Diodes, Rectifiers - Single - CDBU40-HF CDBU40-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 709882-CDBU40-HF Packaging: Tape and Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: 0603/SOD-523F Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA Current - Reverse Leakage at Vr: 200nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 709882-CDBU40-HF Packaging: Tape and Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: 0603/SOD-523F Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA Current - Reverse Leakage at Vr: 200nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBU40-HF - 709882-CDBU40-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU40-HF
709882-CDBU40-HF
Diodes, Rectifiers - Single - CDBU40-HF 709882-CDBU40-HF
Manufacturer: Comchip Technology Win Source Part Number: 709882-CDBU40-HF Packaging: Tape and Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: 0603/SOD-523F Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA Current - Reverse Leakage at Vr: 200nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz

Manufacturer: Comchip Technology
Win Source Part Number: 709882-CDBU40-HF
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: 0603/SOD-523F
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA
Current - Reverse Leakage at Vr: 200nA at 30V
Capacitance at Vr, F: 5pF at 0V, 1MHz

Buy Now
Single Diodes - CDBU40-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBU40-HF-ND
Single Diodes CDBU40-HF-ND
Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F

Diode Schottky 40V 200mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-CDBU40-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-CDBU40-HF
Schottky 40V 200MA Diode and Rectifier 280-CDBU40-HF
DIODE SCHOTTKY 40V 200MA 0603 Product overview: CDBU40-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU40-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 0603 Product overview: CDBU40-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU40-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU40-HF
Schottky Diodes & Rectifiers CDBU40-HF
Schottky Diodes & Rectifiers VR=40V, IO=200mA

Schottky Diodes & Rectifiers VR=40V, IO=200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 709882-CDBU40-HF CDBU40-HF-ND 280-CDBU40-HF CDBU40-HF
Product Name Diodes, Rectifiers - Single - CDBU40-HF Single Diodes Schottky 40V 200MA Diode and Rectifier Schottky Diodes & Rectifiers
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
 - BAV199/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
50V 250MW Diode and Rectifier - 284-BAR6304WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers