Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0530 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0530 can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1028673-CDBU0530
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE SCHOTTKY 20V 500MA 0603
Schottky Diodes & Rectifiers 500mA 30V Sm. Sgnl. Schottky
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1285-2-ND | 280-CDBU0530 | 1028673-CDBU0530 | CDBU0530 | CDBU0530 |
| Product Name | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBU0530 | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |