Comchip Technology Corporation Single Diodes CDBU0530-HF

Description
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1988-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1988-6-ND
Single Diodes 641-1988-6-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1988-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1988-2-ND
Single Diodes 641-1988-2-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1988-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1988-1-ND
Single Diodes 641-1988-1-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-CDBU0530-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-CDBU0530-HF
Schottky 20V 500MA Diode and Rectifier 280-CDBU0530-HF
DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0530-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0530-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0530-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0530-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBU0530-HF - 915186-CDBU0530-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0530-HF
915186-CDBU0530-HF
Diodes, Rectifiers - Single - CDBU0530-HF 915186-CDBU0530-HF
Manufacturer: Comchip Technology Win Source Part Number: 915186-CDBU0530-HF Features: Diode Schottky 20 V 500mA Surface Mount 0603/SOD-523F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDBU0530 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CDBU0530-HF-ND, 641-1988-2, 641-1988-1, 641-1988-6

Manufacturer: Comchip Technology
Win Source Part Number: 915186-CDBU0530-HF
Features: Diode Schottky 20 V 500mA Surface Mount 0603/SOD-523F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBU0530
Categories: Discrete Semiconductor Products
Case / Package: 0603/SOD-523F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CDBU0530-HF-ND, 641-1988-2, 641-1988-1, 641-1988-6

Buy Now Datasheet
Single Diodes - CDBU0530-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBU0530-HF
Single Diodes CDBU0530-HF
DIODE SCHOTTKY 20V 500MA 0603

DIODE SCHOTTKY 20V 500MA 0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0530-HF
Schottky Diodes & Rectifiers CDBU0530-HF
Schottky Diodes & Rectifiers VR=20V, IO=500mA

Schottky Diodes & Rectifiers VR=20V, IO=500mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1988-6-ND 280-CDBU0530-HF 915186-CDBU0530-HF CDBU0530-HF CDBU0530-HF
Product Name Single Diodes Schottky 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - CDBU0530-HF Single Diodes Schottky Diodes & Rectifiers
Tj 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BAR90-099LRHE6327 - 079430-BAR90-099LRHE6327 - Win Source Electronics
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-TSLP-4
View Details
2 suppliers