Comchip Technology Corporation Single Diodes CDBU0520

Description
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1332-1-ND
Single Diodes 641-1332-1-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1332-2-ND
Single Diodes 641-1332-2-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1332-6-ND
Single Diodes 641-1332-6-ND
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-CDBU0520 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-CDBU0520
Schottky 20V 500MA Diode and Rectifier 280-CDBU0520
DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0520 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 500MA 0603 - 186-CDBU0520 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 500MA 0603
186-CDBU0520
DIODE SCHOTTKY 20V 500MA 0603 186-CDBU0520
DIODE SCHOTTKY 20V 500MA 0603

DIODE SCHOTTKY 20V 500MA 0603

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0520
Schottky Diodes & Rectifiers CDBU0520
Schottky Diodes & Rectifiers VR=20V, IO=500mA

Schottky Diodes & Rectifiers VR=20V, IO=500mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1332-1-ND 280-CDBU0520 186-CDBU0520 CDBU0520
Product Name Single Diodes Schottky 20V 500MA Diode and Rectifier DIODE SCHOTTKY 20V 500MA 0603 Schottky Diodes & Rectifiers
Tj 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data