Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBU0520-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0520-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 718069-CDBU0520-HF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: 0603/SOD-523F
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: CDBU0520
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 470mV at 500mA
Current - Reverse Leakage at Vr: 100μA at 20V
Capacitance at Vr, F: 100pF at 0V, 1MHz
Schottky Diodes & Rectifiers VR=20V, IO=500mA
DIODE SCHOTTKY 20V 500MA 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-2022-2-ND | 280-CDBU0520-HF | 718069-CDBU0520-HF | CDBU0520-HF | CDBU0520-HF |
| Product Name | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBU0520-HF | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |