Diode Schottky 40V 350mA Surface Mount 0603 (1608 Metric)
Manufacturer: Comchip Technology
Win Source Part Number: 1028671-CDBU0340
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 6.4ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603 (1608 Metric)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE SCHOTTKY 40V 350MA 0603 Product overview: CDBU0340 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0340 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 350MA 0603
DIODE SCHOTTKY 40V 350MA 0603
Schottky Diodes & Rectifiers SCHOTTKY 0.3A 40V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | CDBU0340-ND | 1028671-CDBU0340 | 280-CDBU0340 | CDBU0340 | 186-CDBU0340 | CDBU0340 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBU0340 | Schottky 40V 350MA Diode and Rectifier | Single Diodes | DIODE SCHOTTKY 40V 350MA 0603 | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | 0603 (1608 Metric) | Tape & Reel (TR) | 2-SMD, No Lead | 2-SMD, No Lead | 0603 | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |