DIODE SCHOTTKY 45V 200MA 0603
DIODE SCHOTTKY 45V 200MA 0603
DIODE SCHOTTKY 45V 200MA 0603
Manufacturer: Comchip Technology
Win Source Part Number: 012969-CDBU0245
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 45V 200MA 0603 SO Product overview: CDBU0245 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0245 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 200mA 45V Sm. Sgnl. Schottky
DIODE SCHOTTKY 45V 200MA 0603 SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 641-CDBU0245CT-ND | 012969-CDBU0245 | 280-CDBU0245 | CDBU0245 | CDBU0245 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBU0245 | Schottky 45V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |