Diode Schottky 45V 200mA Surface Mount 0603C/SOD-523F
Diode Schottky 45V 200mA Surface Mount 0603C/SOD-523F
Diode Schottky 45V 200mA Surface Mount 0603C/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 709881-CDBU0245-HF
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: -40°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: 0603C/SOD-523F
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: CDBU0245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA
Current - Reverse Leakage at Vr: 1μA at 10V
Capacitance at Vr, F: 9pF at 10V, 1MHz
DIODE SCHOTTKY 45V 200MA 0603C Product overview: CDBU0245-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0245-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=45V, IO=200mA
DIODE SCHOTTKY 45V 200MA 0603C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1284-6-ND | 709881-CDBU0245-HF | 280-CDBU0245-HF | CDBU0245-HF | CDBU0245-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBU0245-HF | Schottky 45V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |