Diode Schottky 40V 200mA Surface Mount 0603C/SOD-523F
Diode Schottky 40V 200mA Surface Mount 0603C/SOD-523F
Diode Schottky 40V 200mA Surface Mount 0603C/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 101555-CDBU0240
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: CDBU0240
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Alternative Parts (Cross-Reference): RB521S-40FHTE61; RB520S30T1G; SD103AXG RKG; SD103AXG RK ;
Introduction Date: January 25, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
DIODE SCHOTTKY 40V 200MA 0603C Product overview: CDBU0240 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0240 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 200mA 40V Sm. Sgnl. Schottky
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 641-1009-6-ND | 101555-CDBU0240 | 280-CDBU0240 | CDBU0240 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBU0240 | Schottky 40V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -40 C (-40 F) |