Diode Schottky 40V 200mA Surface Mount 0603C/SOD-523F
DIODE SCHOTTKY 40V 200MA 0603C Product overview: CDBU0240-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0240-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 050194-CDBU0240-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
40V Single 450mV@200mA 200mA SOD-523F Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 200MA 0603C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | CDBU0240-HF-ND | 280-CDBU0240-HF | 050194-CDBU0240-HF | CDBU0240-HF | CDBU0240-HF |
| Product Name | Single Diodes | Schottky 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBU0240-HF | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |