Comchip Technology Corporation Schottky 30V 200mA Diode and Rectifier CDBU0230R

Description
Schottky Diodes & Rectifiers VR=30V, IO=200mA Product overview: CDBU0230R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBU0230R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers VR=30V, IO=200mA Product overview: CDBU0230R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBU0230R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200mA Diode and Rectifier - 2085-CDBU0230R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200mA Diode and Rectifier
2085-CDBU0230R
Schottky 30V 200mA Diode and Rectifier 2085-CDBU0230R
Schottky Diodes & Rectifiers VR=30V, IO=200mA Product overview: CDBU0230R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBU0230R can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers VR=30V, IO=200mA Product overview: CDBU0230R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBU0230R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - CDBU0230R - 1160527-CDBU0230R - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CDBU0230R
1160527-CDBU0230R
END - OF - LIFE - CDBU0230R 1160527-CDBU0230R
Manufacturer: Comchip Technology Win Source Part Number: 1160527-CDBU0230R Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160527-CDBU0230R
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0230R
Schottky Diodes & Rectifiers CDBU0230R
Schottky Diodes & Rectifiers VR=30V, IO=200mA

Schottky Diodes & Rectifiers VR=30V, IO=200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 2085-CDBU0230R 1160527-CDBU0230R CDBU0230R
Product Name Schottky 30V 200mA Diode and Rectifier END - OF - LIFE - CDBU0230R Schottky Diodes & Rectifiers
Package Reel 0603
Unlock Full Specs
to access all available technical data