Comchip Technology Corporation Single Diodes CDBU0140R-HF

Description
Diode Schottky 40V 100mA Surface Mount 0603C/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount 0603C/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBU0140R-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBU0140R-HF-ND
Single Diodes CDBU0140R-HF-ND
Diode Schottky 40V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 40V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBU0140R-HF - 1028669-CDBU0140R-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0140R-HF
1028669-CDBU0140R-HF
Diodes, Rectifiers - Single - CDBU0140R-HF 1028669-CDBU0140R-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028669-CDBU0140R-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603C/SOD-523F Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028669-CDBU0140R-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0140R-HF
Schottky Diodes & Rectifiers CDBU0140R-HF
Schottky Diodes & Rectifiers SCHOTTKY 100mA 40V

Schottky Diodes & Rectifiers SCHOTTKY 100mA 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBU0140R-HF-ND 1028669-CDBU0140R-HF CDBU0140R-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBU0140R-HF Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Specs
Package SOD-323; SOD-323-2
View Details
Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details