Comchip Technology Corporation Diodes, Rectifiers - Single - CDBU0130L CDBU0130L

Description
Manufacturer: Comchip Technology Win Source Part Number: 012966-CDBU0130L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603C/SOD-523F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 012966-CDBU0130L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603C/SOD-523F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBU0130L - 012966-CDBU0130L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0130L
012966-CDBU0130L
Diodes, Rectifiers - Single - CDBU0130L 012966-CDBU0130L
Manufacturer: Comchip Technology Win Source Part Number: 012966-CDBU0130L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603C/SOD-523F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 012966-CDBU0130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single Diodes - 641-1282-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1282-6-ND
Single Diodes 641-1282-6-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1282-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1282-2-ND
Single Diodes 641-1282-2-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1282-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1282-1-ND
Single Diodes 641-1282-1-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-CDBU0130L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CDBU0130L
Schottky 30V 100MA Diode and Rectifier 280-CDBU0130L
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0130L
Schottky Diodes & Rectifiers CDBU0130L
Schottky Diodes & Rectifiers LOW VF DFN 100mA,30V Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers LOW VF DFN 100mA,30V Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 012966-CDBU0130L 641-1282-6-ND 280-CDBU0130L CDBU0130L
Product Name Diodes, Rectifiers - Single - CDBU0130L Single Diodes Schottky 30V 100MA Diode and Rectifier Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data