Comchip Technology Corporation Schottky 30V 100MA Diode and Rectifier CDBU0130L-HF

Description
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-CDBU0130L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CDBU0130L-HF
Schottky 30V 100MA Diode and Rectifier 280-CDBU0130L-HF
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1953-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1953-6-ND
Single Diodes 641-1953-6-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1953-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1953-1-ND
Single Diodes 641-1953-1-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1953-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1953-2-ND
Single Diodes 641-1953-2-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBU0130L-HF - 866183-CDBU0130L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0130L-HF
866183-CDBU0130L-HF
Diodes, Rectifiers - Single - CDBU0130L-HF 866183-CDBU0130L-HF
Manufacturer: Comchip Technology Win Source Part Number: 866183-CDBU0130L-HF Features: Diode Schottky 30 V 100mA Surface Mount 0603C/SOD-523F Speed: Small Signal =< 200mA (Io), Any Speed Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDBU0130 Categories: Discrete Semiconductor Products Case / Package: 0603C/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 641-1953-6, 641-1953-2, 641-1953-1, CDBU0130L-HF-ND

Manufacturer: Comchip Technology
Win Source Part Number: 866183-CDBU0130L-HF
Features: Diode Schottky 30 V 100mA Surface Mount 0603C/SOD-523F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBU0130
Categories: Discrete Semiconductor Products
Case / Package: 0603C/SOD-523F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1953-6, 641-1953-2, 641-1953-1, CDBU0130L-HF-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0130L-HF
Schottky Diodes & Rectifiers CDBU0130L-HF
Schottky Diodes & Rectifiers VR=30V, IO=100mA

Schottky Diodes & Rectifiers VR=30V, IO=100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBU0130L-HF 641-1953-6-ND 866183-CDBU0130L-HF CDBU0130L-HF
Product Name Schottky 30V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBU0130L-HF Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-523; 0603C/SOD-523F 0603
Unlock Full Specs
to access all available technical data