Comchip Technology Corporation Single Diodes CDBU0130

Description
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1007-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1007-1-ND
Single Diodes 641-1007-1-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1007-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1007-6-ND
Single Diodes 641-1007-6-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1007-2-ND
Single Diodes 641-1007-2-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBU0130 - 050193-CDBU0130 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0130
050193-CDBU0130
Diodes, Rectifiers - Single - CDBU0130 050193-CDBU0130
Manufacturer: Comchip Technology Win Source Part Number: 050193-CDBU0130 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 30V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603C/SOD-523F Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 050193-CDBU0130
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-CDBU0130 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CDBU0130
Schottky 30V 100MA Diode and Rectifier 280-CDBU0130
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 100MA 0603 - 186-CDBU0130 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA 0603
186-CDBU0130
DIODE SCHOTTKY 30V 100MA 0603 186-CDBU0130
DIODE SCHOTTKY 30V 100MA 0603

DIODE SCHOTTKY 30V 100MA 0603

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0130
Schottky Diodes & Rectifiers CDBU0130
Schottky Diodes & Rectifiers 100mA 30V Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 100mA 30V Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1007-1-ND 050193-CDBU0130 280-CDBU0130 186-CDBU0130 CDBU0130
Product Name Single Diodes Diodes, Rectifiers - Single - CDBU0130 Schottky 30V 100MA Diode and Rectifier DIODE SCHOTTKY 30V 100MA 0603 Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SOD-523; 0603C/SOD-523F Tape & Reel (TR) 2-SMD, No Lead 0603
Unlock Full Specs
to access all available technical data