Comchip Technology Corporation Schottky 30V 100MA Diode and Rectifier CDBU0130-HF

Description
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-CDBU0130-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CDBU0130-HF
Schottky 30V 100MA Diode and Rectifier 280-CDBU0130-HF
DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0603C Product overview: CDBU0130-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0130-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBU0130-HF - 1160522-CDBU0130-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0130-HF
1160522-CDBU0130-HF
Diodes, Rectifiers - Single - CDBU0130-HF 1160522-CDBU0130-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160522-CDBU0130-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160522-CDBU0130-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - CDBU0130-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBU0130-HF-ND
Single Diodes CDBU0130-HF-ND
Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 100mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0130-HF
Schottky Diodes & Rectifiers CDBU0130-HF
Schottky Diodes & Rectifiers VR=30V, IO=100mA

Schottky Diodes & Rectifiers VR=30V, IO=100mA

Buy Now Datasheet
Single Diodes - CDBU0130-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBU0130-HF
Single Diodes CDBU0130-HF
DIODE SCHOTTKY 30V 100MA 0603C

DIODE SCHOTTKY 30V 100MA 0603C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBU0130-HF 1160522-CDBU0130-HF CDBU0130-HF-ND CDBU0130-HF CDBU0130-HF
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - CDBU0130-HF Single Diodes Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) 0603 2-SMD, No Lead
Unlock Full Specs
to access all available technical data