DIODE SCHOTTKY 40V 30MA 0603C Product overview: CDBU00340 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU00340 can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 050192-CDBU00340
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 40V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603C/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 4k pcs
Diode Schottky 40V 30mA Surface Mount 0603C/SOD-523F
Diode Schottky 40V 30mA Surface Mount 0603C/SOD-523F
Diode Schottky 40V 30mA Surface Mount 0603C/SOD-523F
Schottky Diodes & Rectifiers 30mA 40V Sm. Sgnl. Schottky
CDBU00340; SMT Schottky Diode; 45V 30mA; 2-Pin SOD-523F (0603)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBU00340 | 050192-CDBU00340 | 641-1006-1-ND | CDBU00340 | 186-CDBU00340 |
| Product Name | Schottky 40V 30MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBU00340 | Single Diodes | Schottky Diodes & Rectifiers | CDBU00340; SMT Schottky Diode; 45V 30mA; 2-Pin SOD-523F (0603) |
| Package | Tape & Reel (TR) | SOD-523; 0603C/SOD-523F | 0603 | 2-SMD, No Lead | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |