Comchip Technology Corporation Single Diodes CDBU00340-HF

Description
Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1968-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1968-6-ND
Single Diodes 641-1968-6-ND
Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1968-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1968-2-ND
Single Diodes 641-1968-2-ND
Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1968-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1968-1-ND
Single Diodes 641-1968-1-ND
Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Diode Schottky 40V 30mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Schottky 40V 30MA Diode and Rectifier - 280-CDBU00340-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 30MA Diode and Rectifier
280-CDBU00340-HF
Schottky 40V 30MA Diode and Rectifier 280-CDBU00340-HF
DIODE SCHOTTKY 40V 30MA 0603 Product overview: CDBU00340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU00340-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 30MA 0603 Product overview: CDBU00340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU00340-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBU00340-HF - 1160521-CDBU00340-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU00340-HF
1160521-CDBU00340-HF
Diodes, Rectifiers - Single - CDBU00340-HF 1160521-CDBU00340-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160521-CDBU00340-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160521-CDBU00340-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
DIODE SCHOTTKY 40V 30MA 0603 - 186-CDBU00340-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 30MA 0603
186-CDBU00340-HF
DIODE SCHOTTKY 40V 30MA 0603 186-CDBU00340-HF
DIODE SCHOTTKY 40V 30MA 0603

DIODE SCHOTTKY 40V 30MA 0603

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU00340-HF
Schottky Diodes & Rectifiers CDBU00340-HF
Schottky Diodes & Rectifiers VR=40V, IO=30mA

Schottky Diodes & Rectifiers VR=40V, IO=30mA

Buy Now Datasheet
Single Diodes - CDBU00340-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBU00340-HF
Single Diodes CDBU00340-HF
DIODE SCHOTTKY 40V 30MA 0603

DIODE SCHOTTKY 40V 30MA 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1968-6-ND 280-CDBU00340-HF 1160521-CDBU00340-HF 186-CDBU00340-HF CDBU00340-HF CDBU00340-HF
Product Name Single Diodes Schottky 40V 30MA Diode and Rectifier Diodes, Rectifiers - Single - CDBU00340-HF DIODE SCHOTTKY 40V 30MA 0603 Schottky Diodes & Rectifiers Single Diodes
Tj 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers