Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 012965-CDBQR70
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: CDBQR70
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Alternative Parts (Cross-Reference): BAS70L; BAS70L,315; BAS70-02L; BAS 70-02L E6327;
Introduction Date: July 09, 2009
ECCN: ERA99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 70V 70MA 0402 Product overview: CDBQR70 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR70 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 70mA 70V DFN Sm. Sgnl. Schottky
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 641-1281-2-ND | 012965-CDBQR70 | 280-CDBQR70 | CDBQR70 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBQR70 | Schottky 70V 70MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | |
| Life Cycle Stage | Active | |||
| Package | 0402/SOD-923F | Tape & Reel (TR) | 0402 |