The CDBQR70-HF is a surface mount Schottky barrier diode designed for applications requiring low forward voltage and compact size. It features a maximum reverse voltage of 70 volts and an average forward rectified current of 70 mA. The diode is housed in a 0402/SOD-923F package, which is extremely thin and leadless, making it suitable for mounting on small surfaces. The device has a low forward voltage drop of 1 V at 15 mA and a reverse leakage current of 100 nA at 50 V. It also exhibits a fast reverse recovery time of 5 ns and a capacitance of 2 pF at 0 V and 1 MHz. The operating junction temperature can reach up to 125°C. The CDBQR70-HF is RoHS compliant and halogen-free, ensuring it meets environmental standards. This diode is suitable for various electronic applications where space and efficiency are critical.
Win Source Part Number: 1367083-CDBQR70-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402/SOD-923F
Base Product Number: CDBQR70
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Diode Schottky 70V 70mA Surface Mount 0402/SOD-923F
Schottky Diodes & Rectifiers VR=70V, IO=70mA
DIODE SCHOTTKY 70V 70MA 0402
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1367083-CDBQR70-HF | 641-1947-6-ND | CDBQR70-HF | CDBQR70-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Package | 0402 (1005 Metric) | 0402 | 0402 (1006 Metric) |