Comchip Technology Corporation Single Diodes CDBQR54

Description
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1280-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1280-2-ND
Single Diodes 641-1280-2-ND
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBQR54 - 915185-CDBQR54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQR54
915185-CDBQR54
Diodes, Rectifiers - Single - CDBQR54 915185-CDBQR54
Manufacturer: Comchip Technology Win Source Part Number: 915185-CDBQR54 Features: Diode Schottky 30 V 200mA Surface Mount 0402/SOD-923F Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CDBQR54 Categories: Discrete Semiconductor Products Case / Package: 0402/SOD-923F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 641-1280-6, 641-1280-2, 641-1280-1

Manufacturer: Comchip Technology
Win Source Part Number: 915185-CDBQR54
Features: Diode Schottky 30 V 200mA Surface Mount 0402/SOD-923F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBQR54
Categories: Discrete Semiconductor Products
Case / Package: 0402/SOD-923F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1280-6, 641-1280-2, 641-1280-1

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-CDBQR54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-CDBQR54
Schottky 30V 200MA Diode and Rectifier 280-CDBQR54
DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR54 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR54 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQR54
Schottky Diodes & Rectifiers CDBQR54
Schottky Diodes & Rectifiers 200mA 30V DFN Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 200mA 30V DFN Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 641-1280-2-ND 915185-CDBQR54 280-CDBQR54 CDBQR54
Product Name Single Diodes Diodes, Rectifiers - Single - CDBQR54 Schottky 30V 200MA Diode and Rectifier Schottky Diodes & Rectifiers
Tj 125 C (257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data