Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR0230R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0230R can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160517-CDBQR0230R
Packaging: Reel - TR
Package: 0402 (1005 Metric)
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Maximum)
Family Name: CDBQR0230R
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 0402/SOD-923F
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SDM20U30LP-7; BAT54LP; RB521AS-30;
Introduction Date: July 09, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers DFN 200mA 30V Sm. Sgnl. Schottky
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1276-2-ND | 280-CDBQR0230R | 1160517-CDBQR0230R | CDBQR0230R |
| Product Name | Single Diodes | Schottky 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBQR0230R | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |