Comchip Technology Corporation Single Diodes CDBQR0230R-HF

Description
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-2081-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2081-2-ND
Single Diodes 641-2081-2-ND
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Single Diodes - 641-2081-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2081-1-ND
Single Diodes 641-2081-1-ND
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Single Diodes - 641-2081-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2081-6-ND
Single Diodes 641-2081-6-ND
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBQR0230R-HF - 050190-CDBQR0230R-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQR0230R-HF
050190-CDBQR0230R-HF
Diodes, Rectifiers - Single - CDBQR0230R-HF 050190-CDBQR0230R-HF
Manufacturer: Comchip Technology Win Source Part Number: 050190-CDBQR0230R-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0402/SOD-923F Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 050190-CDBQR0230R-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-CDBQR0230R-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-CDBQR0230R-HF
Schottky 30V 200MA Diode and Rectifier 280-CDBQR0230R-HF
DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR0230R-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0230R-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR0230R-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0230R-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQR0230R-HF
Schottky Diodes & Rectifiers CDBQR0230R-HF
Schottky Diodes & Rectifiers VR=30V, IO=200mA

Schottky Diodes & Rectifiers VR=30V, IO=200mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 641-2081-2-ND 050190-CDBQR0230R-HF 280-CDBQR0230R-HF CDBQR0230R-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBQR0230R-HF Schottky 30V 200MA Diode and Rectifier Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data