Manufacturer: Comchip Technology
Win Source Part Number: 1160516-CDBQR0230L
Packaging: Reel - TR
Package: 0402 (1005 Metric)
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 0402/SOD-923F
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): RB521AS-30T2R; RB521AS-30; RB520AS-30T2R;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR0230L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0230L can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers LOW VF DFN 200mA,30V Sm. Sgnl. Schottky
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1160516-CDBQR0230L | 641-1275-1-ND | 280-CDBQR0230L | CDBQR0230L |
| Product Name | Diodes, Rectifiers - Single - CDBQR0230L | Single Diodes | Schottky 30V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| VF | 0.5000 volts |