DIODE SCHOTTKY 30V 200MA 0402C Product overview: CDBQR0230L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0230L-HF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount 0402C/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402C/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402C/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 050189-CDBQR0230L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Alternative Parts (Cross-Reference): PMEG3002AEL; BAT54LPS-7; CFSH2-3L;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers VR=30V, IO=200mA
DIODE SCHOTTKY 30V 200MA 0402C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBQR0230L-HF | 641-1836-2-ND | 050189-CDBQR0230L-HF | CDBQR0230L-HF | CDBQR0230L-HF |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDBQR0230L-HF | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0402/SOD-923F | 0402 | 0402 (1006 Metric) |