Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1028665-CDBQR0140R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers DFN 100mA 40V Sm. Sgnl. Schottky
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1274-1-ND | 1028665-CDBQR0140R | CDBQR0140R |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBQR0140R | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) |