DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140R-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140R-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1028666-CDBQR0140R-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
DIODE SCHOTTKY 40V 100MA 0402
Schottky Diodes & Rectifiers VR=40V, IO=100mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBQR0140R-HF | 1028666-CDBQR0140R-HF | CDBQR0140R-HF-ND | 186-CDBQR0140R-HF | CDBQR0140R-HF |
| Product Name | Schottky 40V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBQR0140R-HF | Single Diodes | DIODE SCHOTTKY 40V 100MA 0402 | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | 0402/SOD-923F | 0402 (1005 Metric) | 0402 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) |