Manufacturer: Comchip Technology
Win Source Part Number: 915184-CDBQR0140L
Features: Diode Schottky 40 V 100mA Surface Mount 0402/SOD-923F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBQR0140
Categories: Discrete Semiconductor Products
Case / Package: 0402/SOD-923F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1273-2, 641-1273-1, 641-1273-6
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F
DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140L can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers LOW VF DFN 100mA,40V Sm. Sgnl. Schottky
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 915184-CDBQR0140L | 641-1273-6-ND | 280-CDBQR0140L | CDBQR0140L |
| Product Name | Diodes, Rectifiers - Single - CDBQR0140L | Single Diodes | Schottky 40V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Package | 0402/SOD-923F | Tape & Reel (TR) | 0402 |