Comchip Technology Corporation Schottky 40V 100MA Diode and Rectifier CDBQR0140L-HF

Description
DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140L-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 100MA Diode and Rectifier - 280-CDBQR0140L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-CDBQR0140L-HF
Schottky 40V 100MA Diode and Rectifier 280-CDBQR0140L-HF
DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA 0402 Product overview: CDBQR0140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0140L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBQR0140L-HF - 1160515-CDBQR0140L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQR0140L-HF
1160515-CDBQR0140L-HF
Diodes, Rectifiers - Single - CDBQR0140L-HF 1160515-CDBQR0140L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160515-CDBQR0140L-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160515-CDBQR0140L-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - CDBQR0140L-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBQR0140L-HF-ND
Single Diodes CDBQR0140L-HF-ND
Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F

Diode Schottky 40V 100mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQR0140L-HF
Schottky Diodes & Rectifiers CDBQR0140L-HF
Schottky Diodes & Rectifiers Schottky Barr Diode 45V, 100mA

Schottky Diodes & Rectifiers Schottky Barr Diode 45V, 100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-CDBQR0140L-HF 1160515-CDBQR0140L-HF CDBQR0140L-HF-ND CDBQR0140L-HF
Product Name Schottky 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - CDBQR0140L-HF Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 0402
Unlock Full Specs
to access all available technical data