DIODE SCHOTTKY 30V 100MA 0402 Product overview: CDBQR0130R from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0130R can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 915183-CDBQR0130R
Features: Diode Schottky 30 V 100mA Surface Mount 0402/SOD-923F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBQR0130
Categories: Discrete Semiconductor Products
Case / Package: 0402/SOD-923F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1272-6, 641-1272-1, 641-1272-2, Q11287608
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Schottky Diodes & Rectifiers DFN 100mA 30V Sm. Sgnl. Schottky
DIODE SCHOTTKY 30V 100MA 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBQR0130R | 915183-CDBQR0130R | 641-1272-6-ND | CDBQR0130R | CDBQR0130R |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBQR0130R | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0402/SOD-923F | 0402 | 0402 (1006 Metric) |