Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1160514-CDBQR0130R-H
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 100MA 0402 Product overview: CDBQR0130R-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0130R-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=30V, IO=100mA
DIODE SCHOTTKY 30V 100MA 0402
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | CDBQR0130R-HF-ND | 1160514-CDBQR0130R-HF | 280-CDBQR0130R-HF | CDBQR0130R-HF | CDBQR0130R-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBQR0130R-HF | Schottky 30V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -40 C (-40 F) |