DIODE SCHOTTKY 30V 100MA 0402 Product overview: CDBQR0130L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0130L can be used for catalog matching and distributor lookup.
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 050187-CDBQR0130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers LOW VF DFN 100mA 0V Sm. Sgnl. Schottky
DIODE SCHOTTKY 30V 100MA 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBQR0130L | 641-1271-2-ND | 050187-CDBQR0130L | CDBQR0130L | CDBQR0130L |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDBQR0130L | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0402/SOD-923F | 0402 | 0402 (1006 Metric) |