Manufacturer: Comchip Technology
Win Source Part Number: 050188-CDBQR0130L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Family Name: CDBQR0130L-HF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Alternative Parts (Cross-Reference): RB520S-30LP-TP; RB521CS30L,315; CFSH01-30L TR; BAS40-02LE6327XT;
Introduction Date: October 26, 2011
ECCN: ERA99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 100mA Surface Mount 0402/SOD-923F
DIODE SCHOTTKY 30V 100MA 0402 Product overview: CDBQR0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR0130L-HF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 100MA 0402
Schottky Diodes & Rectifiers VR=30V, IO=100mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 050188-CDBQR0130L-HF | 641-1675-1-ND | 280-CDBQR0130L-HF | CDBQR0130L-HF | CDBQR0130L-HF |
| Product Name | Diodes, Rectifiers - Single - CDBQR0130L-HF | Single Diodes | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |