Comchip Technology Corporation Single Diodes CDBQR00340-HF

Description
Diode Schottky 40V 30mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
Diode Schottky 40V 30mA Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1978-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1978-2-ND
Single Diodes 641-1978-2-ND
Diode Schottky 40V 30mA Surface Mount 0402/SOD-923F

Diode Schottky 40V 30mA Surface Mount 0402/SOD-923F

Buy Now Datasheet
Schottky 40V 30MA Diode and Rectifier - 280-CDBQR00340-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 30MA Diode and Rectifier
280-CDBQR00340-HF
Schottky 40V 30MA Diode and Rectifier 280-CDBQR00340-HF
DIODE SCHOTTKY 40V 30MA 0402 Product overview: CDBQR00340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR00340-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 30MA 0402 Product overview: CDBQR00340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR00340-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBQR00340-HF - 1160513-CDBQR00340-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQR00340-HF
1160513-CDBQR00340-HF
Diodes, Rectifiers - Single - CDBQR00340-HF 1160513-CDBQR00340-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160513-CDBQR00340-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160513-CDBQR00340-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQR00340-HF
Schottky Diodes & Rectifiers CDBQR00340-HF
Schottky Diodes & Rectifiers VR=40V, IO=30mA

Schottky Diodes & Rectifiers VR=40V, IO=30mA

Buy Now Datasheet
DIODE SCHOTTKY 40V 30MA 0402 - 186-CDBQR00340-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 30MA 0402
186-CDBQR00340-HF
DIODE SCHOTTKY 40V 30MA 0402 186-CDBQR00340-HF
DIODE SCHOTTKY 40V 30MA 0402

DIODE SCHOTTKY 40V 30MA 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1978-2-ND 280-CDBQR00340-HF 1160513-CDBQR00340-HF CDBQR00340-HF 186-CDBQR00340-HF
Product Name Single Diodes Schottky 40V 30MA Diode and Rectifier Diodes, Rectifiers - Single - CDBQR00340-HF Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 30MA 0402
Tj 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data