Diode Schottky 40V 200mA Surface Mount 0402C/SOD-923F
Diode Schottky 40V 200mA Surface Mount 0402C/SOD-923F
Diode Schottky 40V 200mA Surface Mount 0402C/SOD-923F
Schottky Diodes & Rectifiers Schottky Barrier Diodes 40V 0.2A
DIODE SCHOTTKY 40V 200MA 0402C
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1888-2-ND | CDBQC0240LR-HF | CDBQC0240LR-HF |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |