Comchip Technology Corporation Single Diodes CDBQC0130L-HF

Description
Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1519-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1519-1-ND
Single Diodes 641-1519-1-ND
Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Buy Now Datasheet
Single Diodes - 641-1519-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1519-2-ND
Single Diodes 641-1519-2-ND
Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Buy Now Datasheet
Single Diodes - 641-1519-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1519-6-ND
Single Diodes 641-1519-6-ND
Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Diode Schottky 30V 100mA Surface Mount 0402C/SOD-923F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBQC0130L-HF - 1160512-CDBQC0130L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBQC0130L-HF
1160512-CDBQC0130L-HF
Diodes, Rectifiers - Single - CDBQC0130L-HF 1160512-CDBQC0130L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160512-CDBQC0130L-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160512-CDBQC0130L-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 30V 100MA Diode and Rectifier - 280-CDBQC0130L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CDBQC0130L-HF
Schottky 30V 100MA Diode and Rectifier 280-CDBQC0130L-HF
DIODE SCHOTTKY 30V 100MA 0402C Product overview: CDBQC0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQC0130L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0402C Product overview: CDBQC0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQC0130L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 100MA 0402 - 186-CDBQC0130L-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA 0402
186-CDBQC0130L-HF
DIODE SCHOTTKY 30V 100MA 0402 186-CDBQC0130L-HF
DIODE SCHOTTKY 30V 100MA 0402

DIODE SCHOTTKY 30V 100MA 0402

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBQC0130L-HF
Schottky Diodes & Rectifiers CDBQC0130L-HF
Schottky Diodes & Rectifiers 100mA 30V LOW VF

Schottky Diodes & Rectifiers 100mA 30V LOW VF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1519-1-ND 1160512-CDBQC0130L-HF 280-CDBQC0130L-HF 186-CDBQC0130L-HF CDBQC0130L-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBQC0130L-HF Schottky 30V 100MA Diode and Rectifier DIODE SCHOTTKY 30V 100MA 0402 Schottky Diodes & Rectifiers
Tj 125 C (257 F) -40 C (-40 F)
Package Tape & Reel (TR) 0402 (1005 Metric) SOD-923F-2
RoHS Compliant RoHS RoHS
Applications GENERAL PURPOSE
Unlock Full Specs
to access all available technical data