Win Source Part Number: 1139745-CDBP00340-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Current - Reverse Leakage @ Vr: 500 nA @ 30 V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SOD-723
Supplier Device Package: SOD-723
Alternative Parts (Cross-Reference): CDBP00340G;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: RB751G-40,641-1134-1
Base Product Number: CDBP00340
Diode Schottky 30V 30mA Surface Mount SOD-723
Schottky Diodes & Rectifiers 30mA 40V Low Leakage
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1139745-CDBP00340-G | 641-1134-2-ND | CDBP00340-G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers |
| Package | SOD-723 | SOD-723 |