Comchip Technology Corporation Schottky 40V 2A Diode and Rectifier CDBMT240-HF

Description
DIODE SCHOTTKY 40V 2A SOD123H Product overview: CDBMT240-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT240-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SOD123H Product overview: CDBMT240-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT240-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-CDBMT240-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-CDBMT240-HF
Schottky 40V 2A Diode and Rectifier 280-CDBMT240-HF
DIODE SCHOTTKY 40V 2A SOD123H Product overview: CDBMT240-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT240-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SOD123H Product overview: CDBMT240-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT240-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1446-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1446-2-ND
Single Diodes 641-1446-2-ND
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1446-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1446-6-ND
Single Diodes 641-1446-6-ND
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1446-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1446-1-ND
Single Diodes 641-1446-1-ND
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBMT240-HF - 1160511-CDBMT240-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMT240-HF
1160511-CDBMT240-HF
Diodes, Rectifiers - Single - CDBMT240-HF 1160511-CDBMT240-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160511-CDBMT240-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 1160511-CDBMT240-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBMT240-HF
Schottky Diodes & Rectifiers CDBMT240-HF
Schottky Diodes & Rectifiers Schottky 2A 40V

Schottky Diodes & Rectifiers Schottky 2A 40V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBMT240-HF 641-1446-2-ND 1160511-CDBMT240-HF CDBMT240-HF
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBMT240-HF Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F-2
Unlock Full Specs
to access all available technical data