Comchip Technology Corporation Schottky 60V 1A Diode and Rectifier CDBMT160-HF

Description
DIODE SCHOTTKY 60V 1A SOD123H Product overview: CDBMT160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT160-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A SOD123H Product overview: CDBMT160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT160-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-CDBMT160-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-CDBMT160-HF
Schottky 60V 1A Diode and Rectifier 280-CDBMT160-HF
DIODE SCHOTTKY 60V 1A SOD123H Product overview: CDBMT160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT160-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123H Product overview: CDBMT160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT160-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1444-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1444-2-ND
Single Diodes 641-1444-2-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1444-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1444-6-ND
Single Diodes 641-1444-6-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1444-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1444-1-ND
Single Diodes 641-1444-1-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Diode Schottky 60V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324235-CDBMT160-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324235-CDBMT160-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324235-CDBMT160-HF
Manufacturer: Comchip Technology Win Source Part Number: 1324235-CDBMT160-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123H Case / Package: SOD-123H ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CDBMT160HF,641-1444- 1,641-1444-2,641-144 4-6 Base Product Number: CDBMT160 RoHS Status: ROHS3 Compliant

Manufacturer: Comchip Technology
Win Source Part Number: 1324235-CDBMT160-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123H
Case / Package: SOD-123H
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDBMT160HF,641-1444-1,641-1444-2,641-1444-6
Base Product Number: CDBMT160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBMT160-HF
Schottky Diodes & Rectifiers CDBMT160-HF
Schottky Diodes & Rectifiers Schottky 1A 60V

Schottky Diodes & Rectifiers Schottky 1A 60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBMT160-HF 641-1444-2-ND 1324235-CDBMT160-HF CDBMT160-HF
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123H SOD-123; SOD-123F-2
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers