Comchip Technology Corporation Schottky 100V 1A Diode and Rectifier CDBMT1100-HF

Description
DIODE SCHOTTKY 100V 1A SOD123H Product overview: CDBMT1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT1100-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1A SOD123H Product overview: CDBMT1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT1100-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1A Diode and Rectifier - 280-CDBMT1100-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-CDBMT1100-HF
Schottky 100V 1A Diode and Rectifier 280-CDBMT1100-HF
DIODE SCHOTTKY 100V 1A SOD123H Product overview: CDBMT1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT1100-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SOD123H Product overview: CDBMT1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBMT1100-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1441-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1441-6-ND
Single Diodes 641-1441-6-ND
Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1441-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1441-2-ND
Single Diodes 641-1441-2-ND
Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1441-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1441-1-ND
Single Diodes 641-1441-1-ND
Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Diode Schottky 100V 1A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBMT1100-HF - 1160510-CDBMT1100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMT1100-HF
1160510-CDBMT1100-HF
Diodes, Rectifiers - Single - CDBMT1100-HF 1160510-CDBMT1100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160510-CDBMT1100-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160510-CDBMT1100-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBMT1100-HF
Schottky Diodes & Rectifiers CDBMT1100-HF
Schottky Diodes & Rectifiers Schottky 1A 100V

Schottky Diodes & Rectifiers Schottky 1A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBMT1100-HF 641-1441-6-ND 1160510-CDBMT1100-HF CDBMT1100-HF
Product Name Schottky 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBMT1100-HF Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F-2
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Medium power Schottky barrier single diode - BAT760F - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers