Comchip Technology Corporation Diodes, Rectifiers - Single - CDBMHT1100-HF CDBMHT1100-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028655-CDBMHT1100-H F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123HT Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028655-CDBMHT1100-H F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123HT Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBMHT1100-HF - 1028655-CDBMHT1100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMHT1100-HF
1028655-CDBMHT1100-HF
Diodes, Rectifiers - Single - CDBMHT1100-HF 1028655-CDBMHT1100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028655-CDBMHT1100-H F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123HT Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028655-CDBMHT1100-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123HT
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBMHT1100-HF
Schottky Diodes & Rectifiers CDBMHT1100-HF
Schottky Diodes & Rectifiers VR=100V, IO=1A

Schottky Diodes & Rectifiers VR=100V, IO=1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1028655-CDBMHT1100-HF CDBMHT1100-HF
Product Name Diodes, Rectifiers - Single - CDBMHT1100-HF Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - BAS 70-07W H6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Applications Rectifier
View Details
2 suppliers
Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
9 suppliers