Comchip Technology Corporation Single Diodes CDBMH360-HF

Description
Diode Schottky 60V 3A (DC) Surface Mount SOD-123T
Request a Quote Datasheet
Description
Diode Schottky 60V 3A (DC) Surface Mount SOD-123T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1437-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1437-2-ND
Single Diodes 641-1437-2-ND
Diode Schottky 60V 3A (DC) Surface Mount SOD-123T

Diode Schottky 60V 3A (DC) Surface Mount SOD-123T

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBMH360-HF - 1028654-CDBMH360-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMH360-HF
1028654-CDBMH360-HF
Diodes, Rectifiers - Single - CDBMH360-HF 1028654-CDBMH360-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028654-CDBMH360-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028654-CDBMH360-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 641-1437-2-ND 1028654-CDBMH360-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBMH360-HF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT15-098LRHE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Applications Detector; Mixer
Life Cycle Stage Obsolete
Package TSLP4
View Details
Schottky Diodes & Rectifiers - 1219451 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
 - BAS70L/S500,YL - Rochester Electronics
Nexperia B.V.
Specs
Life Cycle Stage Active
Package SOD882
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Specs
Package SOD-123; SOD-123
View Details